Marathon Special Products Terminal Strip 600GP3/4ST16PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600GP3/4ST16PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600GP3/4ST16PSB
Terminal Strip 600GP3/4ST16PSB
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • HALF SOLDER WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 16 CIRCUIT(S)
  • KULKA. BRAND
  • 600 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600GP3/4ST16PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSQXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers