Marathon Special Products Terminal Strip 600GP200411PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.87 INCH W X 0.72 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.87 INCH W X 0.72 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600GP200411PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600GP200411PSB
Terminal Strip 600GP200411PSB
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.87 INCH W X 0.72 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.78 INCH L X 0.87 INCH W X 0.72 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 11 CIRCUIT(S)
  • KULKA. BRAND
  • 600 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600GP200411PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-834-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details