Marathon Special Products Terminal Strip 600GP08PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600GP08PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600GP08PSB
Terminal Strip 600GP08PSB
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.66 INCH L X 0.87 INCH W X 0.41 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA. BRAND
  • 600 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600GP08PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details