Marathon Special Products Terminal Strip 600GP02PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 1.41 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Request a Quote Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 1.41 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600GP02PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600GP02PSB
Terminal Strip 600GP02PSB
" ONE PIECE, DOUBLE ROW TYPE 1.41 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND 600 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 1.41 INCH L X 0.87 INCH W X 0.41 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA. BRAND
  • 600 GP MODEL

"

Supplier's Site Datasheet
0610056 06 - 600GP02PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
0610056 06
600GP02PSB
0610056 06 600GP02PSB
0610056 06

0610056 06

Buy Now

Technical Specifications

  Marathon Special Products Heilind Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 600GP02PSB 600GP02PSB
Product Name Terminal Strip 0610056 06
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers