Marathon Special Products Terminal Strip 600AJJY11

Description
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA[R] BRAND 600A JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA[R] BRAND 600A JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600AJJY11 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600AJJY11
Terminal Strip 600AJJY11
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.87 INCH W X 0.722 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA[R] BRAND 600A JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.78 INCH L X 0.87 INCH W X 0.722 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 11 CIRCUIT(S)
  • KULKA[R] BRAND
  • 600A JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600AJJY11
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers