Marathon Special Products Terminal Strip 600AGP20

Description
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 600A GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 600A GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 600AGP20 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
600AGP20
Terminal Strip 600AGP20
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.87 INCH W X 0.41 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 20 CIRCUIT(S) KULKA[R] BRAND 600A GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 8.16 INCH L X 0.87 INCH W X 0.41 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 20 CIRCUIT(S)
  • KULKA[R] BRAND
  • 600A GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 600AGP20
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details