Marathon Special Products Terminal Block, 15 Position, 22-12Awg; No. Of Rows Marathon Special Products 600AGP 15

Description
TERMINAL BLOCK, 15 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:15Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 15 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:15Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 15 Position, 22-12Awg; No. Of Rows Marathon Special Products - 02C9906 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 15 Position, 22-12Awg; No. Of Rows Marathon Special Products
02C9906
Terminal Block, 15 Position, 22-12Awg; No. Of Rows Marathon Special Products 02C9906
TERMINAL BLOCK, 15 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:15Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes

TERMINAL BLOCK, 15 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:15Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02C9906
Product Name Terminal Block, 15 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data