Marathon Special Products Terminal Block, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products 600A-GP-3

Description
TERMINAL BLOCK, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products - 98F3589 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products
98F3589
Terminal Block, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products 98F3589
TERMINAL BLOCK, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes

TERMINAL BLOCK, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Product Range:600A GP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 98F3589
Product Name Terminal Block, 3 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
DIN Rail Terminal Blocks - 2783288 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers