Marathon Special Products Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Marathon Special Products 600A-GP-20

Description
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Marathon Special Products - 87F5250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Marathon Special Products
87F5250
Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Marathon Special Products 87F5250
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5250
Product Name Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.22 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details