Marathon Special Products Terminal Block, Barrier, 10 Position, 22-12Awg; No. Of Rows Marathon Special Products 600-GP-10-PSB

Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10 Position, 22-12Awg; No. Of Rows Marathon Special Products - 65F1167 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 22-12Awg; No. Of Rows Marathon Special Products
65F1167
Terminal Block, Barrier, 10 Position, 22-12Awg; No. Of Rows Marathon Special Products 65F1167
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:15A; Rated Voltage:300V; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1167
Product Name Terminal Block, Barrier, 10 Position, 22-12Awg; No. Of Rows Marathon Special Products
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers