Marathon Special Products Terminal Strip 5TB08F

Description
" ONE PIECE, SINGLE ROW TYPE 6.13 INCH L X 1.06 INCH W X 1.38 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/11 5TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 6.13 INCH L X 1.06 INCH W X 1.38 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/11 5TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 5TB08F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
5TB08F
Terminal Strip 5TB08F
" ONE PIECE, SINGLE ROW TYPE 6.13 INCH L X 1.06 INCH W X 1.38 INCH H SIZE 10 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 50 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 8 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/11 5TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 6.13 INCH L X 1.06 INCH W X 1.38 INCH H SIZE
  • 10 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/11
  • 5TB MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48478521 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48478521
Terminal Blk/Strip Wiring Dev 48478521
TERMINAL BLOCK, NAVY, 8POLE, DOUBLE ROW, KULKA. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, NAVY, 8POLE, DOUBLE ROW, KULKA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 5TB08F 48478521
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MCM010M3 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers