Marathon Special Products Terminal Strip 599JJ200213PSB

Description
" ONE PIECE, SINGLE ROW TYPE 5.53 INCH L X 0.56 INCH W X 0.41 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 599 JJ MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 5.53 INCH L X 0.56 INCH W X 0.41 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 599 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 599JJ200213PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
599JJ200213PSB
Terminal Strip 599JJ200213PSB
" ONE PIECE, SINGLE ROW TYPE 5.53 INCH L X 0.56 INCH W X 0.41 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 13 CIRCUIT(S) KULKA. BRAND 599 JJ MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 5.53 INCH L X 0.56 INCH W X 0.41 INCH H SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #6-32 UNC STUD TERMINAL TYPE
  • 13 CIRCUIT(S)
  • KULKA. BRAND
  • 599 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 599JJ200213PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Eurostyle Terminal Strips - PA14HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details