Marathon Special Products Terminal Strip 599GPZ26PSB

Description
" ONE PIECE, SINGLE ROW TYPE 10.41 INCH L X 0.56 INCH W X 0.41 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 26 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 10.41 INCH L X 0.56 INCH W X 0.41 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 26 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 599GPZ26PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
599GPZ26PSB
Terminal Strip 599GPZ26PSB
" ONE PIECE, SINGLE ROW TYPE 10.41 INCH L X 0.56 INCH W X 0.41 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 26 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 10.41 INCH L X 0.56 INCH W X 0.41 INCH H SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 26 CIRCUIT(S)
  • KULKA. BRAND
  • 599 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 599GPZ26PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.218 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers