Marathon Special ProductsTerminal Strip599GPZ22PSB
Description
"
ONE PIECE, SINGLE ROW TYPE
8.91 INCH L X 0.56 INCH W X 0.41 INCH H SIZE
22 TO 16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
599 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
8.91 INCH L X 0.56 INCH W X 0.41 INCH H SIZE
22 TO 16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
599 GP MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
8.91 INCH L X 0.56 INCH W X 0.41 INCH H SIZE
22 TO 16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
599 GP MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
8.91 INCH L X 0.56 INCH W X 0.41 INCH H SIZE
22 TO 16 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
15 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
LUG WITH #5-40 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
599 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
599GPZ22PSB
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark