Marathon Special Products Terminal Strip 599GP202009PSB

Description
" ONE PIECE, SINGLE ROW TYPE 4.03 INCH L X 0.56 INCH W X 0.54 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER PIN WITH #5-40 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 4.03 INCH L X 0.56 INCH W X 0.54 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER PIN WITH #5-40 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 599GP202009PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
599GP202009PSB
Terminal Strip 599GP202009PSB
" ONE PIECE, SINGLE ROW TYPE 4.03 INCH L X 0.56 INCH W X 0.54 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING PCB MOUNTING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SOLDER PIN WITH #5-40 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 4.03 INCH L X 0.56 INCH W X 0.54 INCH H SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • PCB MOUNTING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SOLDER PIN WITH #5-40 UNC X 0.19 INCH STRAP SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA. BRAND
  • 599 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 599GP202009PSB
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Barrier Strips - 1-1546671-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details