Marathon Special Products Terminal Strip 599GP200405PSB

Description
" ONE PIECE, SINGLE ROW TYPE 2.53 INCH L X 0.56 INCH W X 0.72 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 2.53 INCH L X 0.56 INCH W X 0.72 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 599GP200405PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
599GP200405PSB
Terminal Strip 599GP200405PSB
" ONE PIECE, SINGLE ROW TYPE 2.53 INCH L X 0.56 INCH W X 0.72 INCH H SIZE 22 TO 16 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE 5 CIRCUIT(S) KULKA. BRAND 599 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 2.53 INCH L X 0.56 INCH W X 0.72 INCH H SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #5-40 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 5 CIRCUIT(S)
  • KULKA. BRAND
  • 599 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 599GP200405PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details