Marathon Special Products Terminal Block, Barrier, 10 Position, 22-16Awg; No. Of Rows Marathon Special Products 599-GP-10

Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10 Position, 22-16Awg; No. Of Rows Marathon Special Products - 65F1147 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 22-16Awg; No. Of Rows Marathon Special Products
65F1147
Terminal Block, Barrier, 10 Position, 22-16Awg; No. Of Rows Marathon Special Products 65F1147
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 22-16AWG; No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 65F1147
Product Name Terminal Block, Barrier, 10 Position, 22-16Awg; No. Of Rows Marathon Special Products
North American 22 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-10D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details