Regal Rexnord Corporation Motor 544

Description
MOTOR, 1/2-1/3-1/4 HP, 1075 RPM, 208-230 VOLTS, 3.2-2.0-1.5 AMPS, 3 SPEEDS. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/2-1/3-1/4 HP, 1075 RPM, 208-230 VOLTS, 3.2-2.0-1.5 AMPS, 3 SPEEDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 163438652 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/2-1/3-1/4 HP, 1075 RPM, 208-230 VOLTS, 3.2-2.0-1.5 AMPS, 3 SPEEDS. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/2-1/3-1/4 HP, 1075 RPM, 208-230 VOLTS, 3.2-2.0-1.5 AMPS, 3 SPEEDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163438652
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
12Mm Planetary Gear Motor - YHD-M20-120K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1500 amps
View Details
 - PGM.WH50BL-25-24180C Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
View Details