Marathon Special Products Terminal Strip 4TB20F

Description
" ONE PIECE, DOUBLE ROW TYPE 5.6 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 20 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/10 4TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5.6 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 20 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/10 4TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 4TB20F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
4TB20F
Terminal Strip 4TB20F
" ONE PIECE, DOUBLE ROW TYPE 5.6 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 40 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE 20 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/10 4TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5.6 INCH L X 1.81 INCH W X 0.78 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 40 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE
  • 20 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/10
  • 4TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 4TB20F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6784 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers