Description
"
ONE PIECE, DOUBLE ROW TYPE
3.38 INCH L X 1.81 INCH W X 0.78 INCH H SIZE
12 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
40 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #8-32 UNC-2A STUD TERMINAL TYPE
8 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/10
4TB MODEL
"