"
ONE PIECE, SINGLE ROW TYPE
10.609 INCH L X 1.33 INCH W X 1.33 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
17 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/6
42TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
10.609 INCH L X 1.33 INCH W X 1.33 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
17 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/6
42TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
10.609 INCH L X 1.33 INCH W X 1.33 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
17 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/6
42TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
10.609 INCH L X 1.33 INCH W X 1.33 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
20 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE