Marathon Special Products Terminal Strip 42TB16F

Description
" ONE PIECE, SINGLE ROW TYPE 10.047 INCH L X 1.33 INCH W X 1.33 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/6 42TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 10.047 INCH L X 1.33 INCH W X 1.33 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/6 42TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 42TB16F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
42TB16F
Terminal Strip 42TB16F
" ONE PIECE, SINGLE ROW TYPE 10.047 INCH L X 1.33 INCH W X 1.33 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 16 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/6 42TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 10.047 INCH L X 1.33 INCH W X 1.33 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 16 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/6
  • 42TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 42TB16F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444320 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-74-XXP-C - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
View Details