Marathon Special Products Terminal Strip 42TB06F

Description
" ONE PIECE, SINGLE ROW TYPE 4.406 INCH L X 1.33 INCH W X 1.33 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/6 42TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 4.406 INCH L X 1.33 INCH W X 1.33 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/6 42TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 42TB06F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
42TB06F
Terminal Strip 42TB06F
" ONE PIECE, SINGLE ROW TYPE 4.406 INCH L X 1.33 INCH W X 1.33 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/6 42TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 4.406 INCH L X 1.33 INCH W X 1.33 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #8-32 UNC-2A X 0.28 INCH STRAP SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/6
  • 42TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 42TB06F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Blocks - 29.908 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers