Genteq IGBT Snubber Capacitor 42L2121

Description
The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.
Request a Quote Datasheet
Description
The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 42L2121 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
42L2121
IGBT Snubber Capacitor 42L2121
The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.

The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 1.2Uf, 1.2Kv 5%; Dielectric Type Genteq - 66F8243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1.2Uf, 1.2Kv 5%; Dielectric Type Genteq
66F8243
Capacitor Polypropylene Pp Film, 1.2Uf, 1.2Kv 5%; Dielectric Type Genteq 66F8243
CAPACITOR POLYPROPYLENE PP FILM, 1.2UF, 1.2kV 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1.2UF, 1.2kV 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 42L2121 66F8243
Product Name IGBT Snubber Capacitor Capacitor Polypropylene Pp Film, 1.2Uf, 1.2Kv 5%; Dielectric Type Genteq
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.2 microF 1.2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1200 volts
WVAC 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details