Genteq Capacitor, Snubber;0.1uF;Metallized Polypropy;Axial;1200VDC;+/-5%;5x10^-4 DF;-4 42L2102

Description
Specifications 40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C.
Description
Specifications 40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Snubber;0.1uF;Metallized Polypropy;Axial;1200VDC;+/-5%;5x10^-4 DF;-4 - 70103232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;0.1uF;Metallized Polypropy;Axial;1200VDC;+/-5%;5x10^-4 DF;-4
70103232
Capacitor, Snubber;0.1uF;Metallized Polypropy;Axial;1200VDC;+/-5%;5x10^-4 DF;-4 70103232
Specifications 40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C.

Specifications 40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C.

Supplier's Site
Capacitor Polypropylene Pp Film 0.1Uf, 1.2Kv, 5%, Axial; Dielectric Type Genteq - 66F8236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 1.2Kv, 5%, Axial; Dielectric Type Genteq
66F8236
Capacitor Polypropylene Pp Film 0.1Uf, 1.2Kv, 5%, Axial; Dielectric Type Genteq 66F8236
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.2KV, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Voltage(AC):500V; Height:31mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.2KV, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Voltage(AC):500V; Height:31mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103232 66F8236
Product Name Capacitor, Snubber;0.1uF;Metallized Polypropy;Axial;1200VDC;+/-5%;5x10^-4 DF;-4 Capacitor Polypropylene Pp Film 0.1Uf, 1.2Kv, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details