Genteq Capacitor Pp Film, 2Uf, 850V 5%; Dielectric Type Genteq 42L1201

Description
CAPACITOR PP FILM, 2UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):450V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PP FILM, 2UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):450V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film, 2Uf, 850V 5%; Dielectric Type Genteq - 66F8197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 2Uf, 850V 5%; Dielectric Type Genteq
66F8197
Capacitor Pp Film, 2Uf, 850V 5%; Dielectric Type Genteq 66F8197
CAPACITOR PP FILM, 2UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR PP FILM, 2UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66F8197
Product Name Capacitor Pp Film, 2Uf, 850V 5%; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details