Genteq IGBT Snubber Capacitor 42L1151

Description
The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.
Request a Quote Datasheet
Description
The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 42L1151 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
42L1151
IGBT Snubber Capacitor 42L1151
The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.

The 42L series are high performance metallized polypropylene, axial leaded capacitors designed for tough high voltage electronic applications. Applications for this product include battery charging systems, industrial controls, AC inverters, AC drives, uninterruptible power supply systems and power conditioning products. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with unsurpassed performance characteristics.

Supplier's Site Datasheet
Capacitor, Snubber;1.5uF;Metallized Polypropy;Axial;850VDC;+/-5%;5x10^-4 DF;-40 - 70103230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;1.5uF;Metallized Polypropy;Axial;850VDC;+/-5%;5x10^-4 DF;-40
70103230
Capacitor, Snubber;1.5uF;Metallized Polypropy;Axial;850VDC;+/-5%;5x10^-4 DF;-40 70103230
Axial Leaded Capacitors, ± 5% Tolerance Specifications 40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. Metallized polypropylene, snubber capacitor.

Axial Leaded Capacitors, ± 5% Tolerance
Specifications 40L Series. Available Capacitance Range: 0.47 to 6.8 μF. Capacitance Tolerance: ±10%. Capacitance Variation with Temperature: ±3% from –55°C to +105°C. Operating Temperature: –55°C to +105°C. Storage Temperature: –55°C to +105°C. Dissipation Factor: 0.1% maximum. 41L Series. Available Capacitance Range: 0.68 to 3.0 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 250 V, 400 V, 600 V, 700 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C. 42L Series. Available Capacitance Range: 0.01 to 2.6 μF. Capacitance Tolerance: ±5%. Rated Voltage (VDC): 850 V, 1200 V, 2000 V, 3000 V. Leads: Tinned solid copper wire (medium lead content 5%). Package Construction: Polyester wrapping with epoxy resin end fill. Flame Retardant: Polyester coating as UL 510; epoxy resin as UL 94V1. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +85°C. Dissipation Factor: 5 × 10 -4 at 1 KHz and 25°C.
Metallized polypropylene, snubber capacitor.

Supplier's Site
Capacitor Polypropylene Pp Film, 1.5Uf, 850V 5%; Dielectric Type Genteq - 66F8196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1.5Uf, 850V 5%; Dielectric Type Genteq
66F8196
Capacitor Polypropylene Pp Film, 1.5Uf, 850V 5%; Dielectric Type Genteq 66F8196
CAPACITOR POLYPROPYLENE PP FILM, 1.5UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1.5UF, 850V 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 42L1151 70103230 66F8196
Product Name IGBT Snubber Capacitor Capacitor, Snubber;1.5uF;Metallized Polypropy;Axial;850VDC;+/-5%;5x10^-4 DF;-40 Capacitor Polypropylene Pp Film, 1.5Uf, 850V 5%; Dielectric Type Genteq
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 850 volts
WVAC 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers