Marathon Special Products Terminal Strip 41TB12F

Description
" ONE PIECE, SINGLE ROW TYPE 6.078 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 6.078 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 41TB12F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
41TB12F
Terminal Strip 41TB12F
" ONE PIECE, SINGLE ROW TYPE 6.078 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 6.078 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 10 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/5
  • 41TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 41TB12F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Blocks - Wire to Board - 2946-2086-1112/700-000/997-607CT-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details