Marathon Special Products Terminal Strip 41TB09F

Description
" ONE PIECE, SINGLE ROW TYPE 4.734 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 4.734 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 41TB09F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
41TB09F
Terminal Strip 41TB09F
" ONE PIECE, SINGLE ROW TYPE 4.734 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 9 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 4.734 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 10 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/5
  • 41TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 41TB09F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 29.162 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details