"
ONE PIECE, SINGLE ROW TYPE
4.297 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
16 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
10 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
8 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/5
41TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
4.297 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
16 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
10 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
8 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/5
41TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
4.297 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
16 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
10 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
8 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/5
41TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
4.297 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
16 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
10 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE