Marathon Special Products Terminal Strip 41TB04F

Description
" ONE PIECE, SINGLE ROW TYPE 2.547 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 2.547 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 41TB04F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
41TB04F
Terminal Strip 41TB04F
" ONE PIECE, SINGLE ROW TYPE 2.547 INCH L X 1.13 INCH W X 1.21 INCH H SIZE 16 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 10 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE 4 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 2.547 INCH L X 1.13 INCH W X 1.21 INCH H SIZE
  • 16 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 10 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.25 INCH STRAP SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/5
  • 41TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 41TB04F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 150 C (302 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details