Genteq Capacitor, Metallized Polypropy;5uF;Axial;600VDC;+/-5%;2.2 m Ohms ESR;5x10E-4 D 41L6501

Description
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.
Description
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Metallized Polypropy;5uF;Axial;600VDC;+/-5%;2.2 m Ohms ESR;5x10E-4 D - 70103214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polypropy;5uF;Axial;600VDC;+/-5%;2.2 m Ohms ESR;5x10E-4 D
70103214
Capacitor, Metallized Polypropy;5uF;Axial;600VDC;+/-5%;2.2 m Ohms ESR;5x10E-4 D 70103214
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Supplier's Site
Capacitor Polypropylene Pp Film 5Uf, 600V, 5%, Axial; Dielectric Type Genteq - 66F8216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 5Uf, 600V, 5%, Axial; Dielectric Type Genteq
66F8216
Capacitor Polypropylene Pp Film 5Uf, 600V, 5%, Axial; Dielectric Type Genteq 66F8216
CAPACITOR POLYPROPYLENE PP FILM 5UF, 600V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Diameter:42mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 5UF, 600V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):330V; Diameter:42mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103214 66F8216
Product Name Capacitor, Metallized Polypropy;5uF;Axial;600VDC;+/-5%;2.2 m Ohms ESR;5x10E-4 D Capacitor Polypropylene Pp Film 5Uf, 600V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details