Genteq Capacitor Film, 2.5Uf, 400V; Dielectric Type Genteq 41L4251

Description
CAPACITOR FILM, 2.5UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 2.5UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 2.5Uf, 400V; Dielectric Type Genteq - 66F8205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 2.5Uf, 400V; Dielectric Type Genteq
66F8205
Capacitor Film, 2.5Uf, 400V; Dielectric Type Genteq 66F8205
CAPACITOR FILM, 2.5UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR FILM, 2.5UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.5µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66F8205
Product Name Capacitor Film, 2.5Uf, 400V; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers