Genteq Capacitor Polypropylene Pp Film 30Uf, 250V, 5%, Axial; Dielectric Type Genteq 41L2300

Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 30Uf, 250V, 5%, Axial; Dielectric Type Genteq - 12C2215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 250V, 5%, Axial; Dielectric Type Genteq
12C2215
Capacitor Polypropylene Pp Film 30Uf, 250V, 5%, Axial; Dielectric Type Genteq 12C2215
CAPACITOR POLYPROPYLENE PP FILM 30UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:30µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

Supplier's Site
CAPACITOR; SNUBBER; CAP 30UF;250DC; AXIAL LEADED - 70103049 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; SNUBBER; CAP 30UF;250DC; AXIAL LEADED
70103049
CAPACITOR; SNUBBER; CAP 30UF;250DC; AXIAL LEADED 70103049
Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement.? Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement.? Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 12C2215 70103049
Product Name Capacitor Polypropylene Pp Film 30Uf, 250V, 5%, Axial; Dielectric Type Genteq CAPACITOR; SNUBBER; CAP 30UF;250DC; AXIAL LEADED
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details