Genteq Capacitor Polypropylene Pp Film 2.2Uf, 250V, 5%, Axial; Dielectric Type Genteq 41L2221

Description
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 2.2Uf, 250V, 5%, Axial; Dielectric Type Genteq - 62H0702 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.2Uf, 250V, 5%, Axial; Dielectric Type Genteq
62H0702
Capacitor Polypropylene Pp Film 2.2Uf, 250V, 5%, Axial; Dielectric Type Genteq 62H0702
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):160V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0702
Product Name Capacitor Polypropylene Pp Film 2.2Uf, 250V, 5%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details