Warp and fill AC Capacitors are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. These capacitors have the smallest size possible due to the conforming tape wrapped around the capacitor element. The capacitors are end sealed with epoxy to provide a rugged encasement. Our Dry Wrap and Fill Capacitors have demonstrated a negligible capacitance shift under long term exposure to operating life and temperature cycling. Insulation resistance, dielectric absorption and dissipation factor properties are all superior to those of electrolytic capacitors normally used on switching power supplies.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70103202 |
| Product Name | Capacitor;10uF;Metallized Polypropy;Axial;250VDC/160VAC;+/-5%;9Arms;2.1 m Ohms |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Polypropylene |