Marathon Special Products Terminal Strip 411JJZ06PSB

Description
" ONE PIECE, SINGLE ROW TYPE 2 INCH L X 0.41 INCH W X 0.31 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL LUG WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 2 INCH L X 0.41 INCH W X 0.31 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL LUG WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 411JJZ06PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
411JJZ06PSB
Terminal Strip 411JJZ06PSB
" ONE PIECE, SINGLE ROW TYPE 2 INCH L X 0.41 INCH W X 0.31 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL LUG WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND 411 JJ MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 2 INCH L X 0.41 INCH W X 0.31 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • LUG WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA. BRAND
  • 411 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 411JJZ06PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Thru-Panel Power Blocks - OTB-488-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and Marker Strip
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details