Marathon Special Products Terminal Strip 411GP192121PSB

Description
" ONE PIECE, SINGLE ROW TYPE 5.75 INCH L X 0.41 INCH W X 0.435 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA. BRAND 411 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 5.75 INCH L X 0.41 INCH W X 0.435 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA. BRAND 411 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 411GP192121PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
411GP192121PSB
Terminal Strip 411GP192121PSB
" ONE PIECE, SINGLE ROW TYPE 5.75 INCH L X 0.41 INCH W X 0.435 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA. BRAND 411 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 5.75 INCH L X 0.41 INCH W X 0.435 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • PCB MOUNTING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • PRINTED CIRCUIT PIN WITH #2-56 X 0.22 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 21 CIRCUIT(S)
  • KULKA. BRAND
  • 411 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 411GP192121PSB
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details