Marathon Special Products Terminal Block, Barrier, 6 Position, 20-18Awg; No. Of Rows Marathon Special Products 411-GP-6-PSB

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 20-18AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:6.4mm; Rated Current:5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 20-18AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:6.4mm; Rated Current:5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 20-18Awg; No. Of Rows Marathon Special Products - 87F5257 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 20-18Awg; No. Of Rows Marathon Special Products
87F5257
Terminal Block, Barrier, 6 Position, 20-18Awg; No. Of Rows Marathon Special Products 87F5257
TERMINAL BLOCK, BARRIER, 6 POSITION, 20-18AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:6.4mm; Rated Current:5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 20-18AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:6.4mm; Rated Current:5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5257
Product Name Terminal Block, Barrier, 6 Position, 20-18Awg; No. Of Rows Marathon Special Products
North American 20 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2000-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details