Marathon Special Products Terminal Strip 410JJ18PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 5 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA. BRAND 410 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 5 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA. BRAND 410 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 410JJ18PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
410JJ18PSB
Terminal Strip 410JJ18PSB
" ONE PIECE, DOUBLE ROW TYPE 5 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA. BRAND 410 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 5 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 18 CIRCUIT(S)
  • KULKA. BRAND
  • 410 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 410JJ18PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
PBE Turret Terminal Board - 15102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 12
Body Material Phenolic, XP
View Details