Marathon Special Products Terminal Strip 410JJ11PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 3.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA. BRAND 410 JJ MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA. BRAND 410 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 410JJ11PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
410JJ11PSB
Terminal Strip 410JJ11PSB
" ONE PIECE, DOUBLE ROW TYPE 3.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 5 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 11 CIRCUIT(S) KULKA. BRAND 410 JJ MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 11 CIRCUIT(S)
  • KULKA. BRAND
  • 410 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 410JJ11PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 9
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2866.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details