"
ONE PIECE, DOUBLE ROW TYPE
1.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
3 CIRCUIT(S)
KULKA. BRAND
410 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
1.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
3 CIRCUIT(S)
KULKA. BRAND
410 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
1.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
3 CIRCUIT(S)
KULKA. BRAND
410 JJ MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
1.25 INCH L X 0.63 INCH W X 0.32 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
SURFACE MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
#2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
3 CIRCUIT(S)
KULKA. BRAND
410 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
410JJ03PSB
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark