Marathon Special Products Terminal Strip 410GPY17PSB

Description
" ONE PIECE, DOUBLE ROW TYPE 4.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 17 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 17 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 410GPY17PSB - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
410GPY17PSB
Terminal Strip 410GPY17PSB
" ONE PIECE, DOUBLE ROW TYPE 4.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE 20 TO 18 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING 5 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE 17 CIRCUIT(S) KULKA. BRAND 410 GP MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.75 INCH L X 0.63 INCH W X 0.632 INCH H SIZE
  • 20 TO 18 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 300 V VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH SOLDER TERMINAL WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 17 CIRCUIT(S)
  • KULKA. BRAND
  • 410 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 410GPY17PSB
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers