Marathon Special ProductsTerminal Strip410GP192122PSB
Description
"
ONE PIECE, DOUBLE ROW TYPE
6 INCH L X 0.63 INCH W X 0.429 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
410 GP MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
6 INCH L X 0.63 INCH W X 0.429 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
410 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6 INCH L X 0.63 INCH W X 0.429 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
410 GP MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
6 INCH L X 0.63 INCH W X 0.429 INCH H SIZE
20 TO 18 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
300 V VOLTAGE RATING
PCB MOUNTING
5 AMPERE CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
PRINTED CIRCUIT PIN WITH #2-56 X 7/32 INCH PHILIPS SLOT SCREW TERMINAL TYPE
22 CIRCUIT(S)
KULKA. BRAND
410 GP MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
410GP192122PSB
Product Name
Terminal Strip
Mounting Options
PCB; Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark