"
ONE PIECE, SINGLE ROW TYPE
7.812 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
18 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
7.5 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/4
40TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
7.812 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
18 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
7.5 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/4
40TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
7.812 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
18 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
7.5 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE
19 CIRCUIT(S)
KULKA[R] BRAND
APPLICABLE STANDARD MIL-T-55164/4
40TB MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
7.812 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
18 AWG WIRE SIZE
300 V AT 60 HZ VOLTAGE RATING
PCB MOUNTING
7.5 AMPERE CURRENT RATING
NO COVER TYPE
155 DEG C TEMPERATURE RATING
MOLDED PLASTIC HOUSING MATERIAL
FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE