Marathon Special Products Terminal Strip 40TB18F

Description
" ONE PIECE, SINGLE ROW TYPE 7.458 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 7.458 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 40TB18F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
40TB18F
Terminal Strip 40TB18F
" ONE PIECE, SINGLE ROW TYPE 7.458 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 7.458 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
  • 18 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 7.5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE
  • 18 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/4
  • 40TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 40TB18F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-10D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details