Marathon Special Products Terminal Strip 40TB08F

Description
" ONE PIECE, SINGLE ROW TYPE 3.719 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 3.719 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 40TB08F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
40TB08F
Terminal Strip 40TB08F
" ONE PIECE, SINGLE ROW TYPE 3.719 INCH L X 0.9 INCH W X 0.9 INCH H SIZE 18 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING PCB MOUNTING 7.5 AMPERE CURRENT RATING NO COVER TYPE 155 DEG C TEMPERATURE RATING MOLDED PLASTIC HOUSING MATERIAL FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/4 40TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 3.719 INCH L X 0.9 INCH W X 0.9 INCH H SIZE
  • 18 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • PCB MOUNTING
  • 7.5 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 155 DEG C TEMPERATURE RATING
  • MOLDED PLASTIC HOUSING MATERIAL
  • FEED THROUGH SOLDER LUG WITH #6-32 UNC-2A X 0.22 INCH STRAP SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • KULKA[R] BRAND
  • APPLICABLE STANDARD MIL-T-55164/4
  • 40TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 40TB08F
Product Name Terminal Strip
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
Operating Temperature 155 C (311 F)
Body Material MOLDED PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1412/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details