Genteq Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Genteq 40L3472

Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Genteq - 13M3934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Genteq
13M3934
Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Genteq 13M3934
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):250V RoHS Compliant: Yes

Supplier's Site
Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;4Arms - 70103262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;4Arms
70103262
Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;4Arms 70103262
-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used i

-55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors
The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used i

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 13M3934 70103262
Product Name Capacitor Polypropylene Pp Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Genteq Capacitor, Snubber;0.47uF;Metallized Polypropy;Axial;400VDC/250VAC;+/-10%;4Arms
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 2002-106K100CB4G-FA-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers