Genteq Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Genteq 40L3100

Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V; ESR:0.007ohmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V; ESR:0.007ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Genteq - 15M6236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Genteq
15M6236
Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Genteq 15M6236
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):250V; ESR:0.007ohmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):250V; ESR:0.007ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15M6236
Product Name Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details