"
ONE PIECE, DOUBLE ROW TYPE
5.94 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
400 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
5.94 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
400 MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.94 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
400 MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
5.94 INCH L X 1.81 INCH W X 0.75 INCH H SIZE
22 TO 10 AWG STRANDED (COPPER), 16 TO 6 AWG WIRE SIZE
UL 508, UL 1059, CSA, CE APPROVAL
600 V VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE (22 TO 10 AWG), 65 AMPERE (16 TO 6 AWG) CURRENT RATING
NO COVER TYPE
150 DEG C TEMPERATURE RATING
PHENOLIC HOUSING MATERIAL
#10-32 X 0.38 INCH PHILIPS SLOT SADDLE SCREW TERMINAL TYPE
7 CIRCUIT(S)
MARATHON[R] BRAND
400 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
407SPSE
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark